Microsemi Corp. Diodes, Rectifiers - Single - APT10SCD120K APT10SCD120K

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768662-APT10SCD120K Packaging: Bulk Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 0ns Family Name: APT10SCD120K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): MSC010SDA120K; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768662-APT10SCD120K Packaging: Bulk Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 0ns Family Name: APT10SCD120K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): MSC010SDA120K; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT10SCD120K - 768662-APT10SCD120K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT10SCD120K
768662-APT10SCD120K
Diodes, Rectifiers - Single - APT10SCD120K 768662-APT10SCD120K
Manufacturer: Microsemi Corporation Win Source Part Number: 768662-APT10SCD120K Packaging: Bulk Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 0ns Family Name: APT10SCD120K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): MSC010SDA120K; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768662-APT10SCD120K
Packaging: Bulk
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 0ns
Family Name: APT10SCD120K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): MSC010SDA120K;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
1.2KV 10A TO220 Diode and Rectifier - 280-APT10SCD120K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 10A TO220 Diode and Rectifier
280-APT10SCD120K
1.2KV 10A TO220 Diode and Rectifier 280-APT10SCD120K
DIODE SIL CARB 1.2KV 10A TO220 Product overview: APT10SCD120K from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT10SCD120K can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 10A TO220 Product overview: APT10SCD120K from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT10SCD120K can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - APT10SCD120K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT10SCD120K
Discrete Semiconductor Products - Diodes - Rectifiers APT10SCD120K
DIODE SIL CARB 1.2KV 10A TO220

DIODE SIL CARB 1.2KV 10A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 768662-APT10SCD120K 280-APT10SCD120K APT10SCD120K
Product Name Diodes, Rectifiers - Single - APT10SCD120K 1.2KV 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers