Manufacturer: Microsemi Corporation
Win Source Part Number: 768660-APT100S20LCTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-264-3, TO-264AA
Diode Type: Schottky
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 2mA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120A
Family Name: APT100S20LCTG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264 [L]
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 100A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SHD118536PA; SHD118536PA-G; SHD118536P; SHD118536P-G;
Introduction Date: September 21, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers FG, SCHOTTKY, 200V, TO-264, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 768660-APT100S20LCTG | APT100S20LCTG |
| Product Name | Diodes, Rectifiers - Arrays - APT100S20LCTG | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |
| VF | 0.9500 volts | |
| VR | 200 volts |