Microsemi Corp. Diodes, Rectifiers - Single - APT100S20BG APT100S20BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146586-APT100S20BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Schottky Current - Average Rectified (Io): 120A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 2mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: APT100S20B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 100A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SED100LT200; SED100LT200TX; SED100LE200TX; Introduction Date: September 18, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146586-APT100S20BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Schottky Current - Average Rectified (Io): 120A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 2mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: APT100S20B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 100A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SED100LT200; SED100LT200TX; SED100LE200TX; Introduction Date: September 18, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT100S20BG - 1146586-APT100S20BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT100S20BG
1146586-APT100S20BG
Diodes, Rectifiers - Single - APT100S20BG 1146586-APT100S20BG
Manufacturer: Microsemi Corporation Win Source Part Number: 1146586-APT100S20BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Schottky Current - Average Rectified (Io): 120A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 2mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: APT100S20B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 100A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SED100LT200; SED100LT200TX; SED100LE200TX; Introduction Date: September 18, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146586-APT100S20BG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Schottky
Current - Average Rectified (Io): 120A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 2mA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: APT100S20B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 100A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SED100LT200; SED100LT200TX; SED100LE200TX;
Introduction Date: September 18, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
APT100S20BG
Schottky Diodes & Rectifiers APT100S20BG
Schottky Diodes & Rectifiers FG, SCHOTTKY, 200V, 100A, TO-247, RoHS

Schottky Diodes & Rectifiers FG, SCHOTTKY, 200V, 100A, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1146586-APT100S20BG APT100S20BG
Product Name Diodes, Rectifiers - Single - APT100S20BG Schottky Diodes & Rectifiers
VF 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222908 - RS Components, Ltd.
Specs
Applications Rectifier
Package Dfn
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.7 volts
View Details