Microsemi Corp. Diodes, Rectifiers - Single - APT100S20B APT100S20B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051428-APT100S20B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 950mV @ 100A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 2mA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051428-APT100S20B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 950mV @ 100A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 2mA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT100S20B - 051428-APT100S20B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT100S20B
051428-APT100S20B
Diodes, Rectifiers - Single - APT100S20B 051428-APT100S20B
Manufacturer: Microsemi Corporation Win Source Part Number: 051428-APT100S20B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 950mV @ 100A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 2mA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051428-APT100S20B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 100A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 2mA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 200V 120A Diode and Rectifier - 280-APT100S20B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 120A Diode and Rectifier
280-APT100S20B
Schottky 200V 120A Diode and Rectifier 280-APT100S20B
DIODE SCHOTTKY 200V 120A TO247 Product overview: APT100S20B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT100S20B can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 120A TO247 Product overview: APT100S20B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT100S20B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 051428-APT100S20B 280-APT100S20B
Product Name Diodes, Rectifiers - Single - APT100S20B Schottky 200V 120A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data