Microsemi Corp. Diodes, Rectifiers - Single - APT100DL60BG APT100DL60BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 039263-APT100DL60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 100A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 100A Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 039263-APT100DL60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 100A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 100A Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT100DL60BG - 039263-APT100DL60BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT100DL60BG
039263-APT100DL60BG
Diodes, Rectifiers - Single - APT100DL60BG 039263-APT100DL60BG
Manufacturer: Microsemi Corporation Win Source Part Number: 039263-APT100DL60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 100A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 100A Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 039263-APT100DL60BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 100A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 100A
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 039263-APT100DL60BG
Product Name Diodes, Rectifiers - Single - APT100DL60BG
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4993US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1000 volts
View Details
200V 250MA Diode and Rectifier - 280-BAS21QC-QZ - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
3 suppliers