Microsemi Corp. MOSFET APT10050LVRG

Description
MOSFET FG, MOSFET,1000V, TO-264, RoHS
Description
MOSFET FG, MOSFET,1000V, TO-264, RoHS
Datasheet
Datasheet Summary
Powered by GS/AI

The APT10050LVR is a 1000 V N-channel enhancement-mode power MOSFET in a TO-264 package, designed for high-voltage switching applications. It has a continuous drain current of 21 A and a maximum on-state resistance of 0.500 Ω at VGS = 10 V. The device is 100% avalanche tested with a repetitive avalanche energy rating of 50 mJ and a single-pulse avalanche energy of 2500 mJ. The gate-source voltage rating is -30 V continuous and -40 V transient. Power dissipation is 520 W at 25°C with a thermal derating of 4.16 W/°C. Junction temperature ranges from -55°C to 150°C. The body diode supports a continuous source current of 21 A and has a forward voltage of 1.3 V at ID[Cont.]. Input capacitance is 6600 to 7900 pF, and total gate charge is 335 to 500 nC at VGS = 10 V. Thermal resistance from junction to case is 0.24°C/W.

Datasheet Summary
Powered by GS/AI

The APT10050LVR is a 1000 V N-channel enhancement-mode power MOSFET in a TO-264 package, designed for high-voltage switching applications. It has a continuous drain current of 21 A and a maximum on-state resistance of 0.500 Ω at VGS = 10 V. The device is 100% avalanche tested with a repetitive avalanche energy rating of 50 mJ and a single-pulse avalanche energy of 2500 mJ. The gate-source voltage rating is -30 V continuous and -40 V transient. Power dissipation is 520 W at 25°C with a thermal derating of 4.16 W/°C. Junction temperature ranges from -55°C to 150°C. The body diode supports a continuous source current of 21 A and has a forward voltage of 1.3 V at ID[Cont.]. Input capacitance is 6600 to 7900 pF, and total gate charge is 335 to 500 nC at VGS = 10 V. Thermal resistance from junction to case is 0.24°C/W.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, MOSFET,1000V, TO-264, RoHS

MOSFET FG, MOSFET,1000V, TO-264, RoHS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT10050LVRG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - LM5100AM/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
60 V, N-channel Trench MOSFET - BSS138AKQB-QZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 340000 milliamps
View Details
2 suppliers