Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1003RBLLG APT1003RBLLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768658-APT1003RBLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Family Name: APT1003RBLLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 694pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 139W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STW5NA100; STW7NK90Z; IXFH4N100Q; IRFPF40; Introduction Date: December 14, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768658-APT1003RBLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Family Name: APT1003RBLLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 694pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 139W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STW5NA100; STW7NK90Z; IXFH4N100Q; IRFPF40; Introduction Date: December 14, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1003RBLLG - 768658-APT1003RBLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1003RBLLG
768658-APT1003RBLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1003RBLLG 768658-APT1003RBLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768658-APT1003RBLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Family Name: APT1003RBLLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 694pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 139W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STW5NA100; STW7NK90Z; IXFH4N100Q; IRFPF40; Introduction Date: December 14, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768658-APT1003RBLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Family Name: APT1003RBLLG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 694pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 139W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): STW5NA100; STW7NK90Z; IXFH4N100Q; IRFPF40;
Introduction Date: December 14, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768658-APT1003RBLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1003RBLLG
PD 139000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
 - 1ED3241MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers