Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10035B2LLG APT10035B2LLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768656-APT10035B2LLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Family Name: APT10035B2LLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 186nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5185pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 350 mOhm @ 14A, 10V Introduction Date: March 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768656-APT10035B2LLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Family Name: APT10035B2LLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 186nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5185pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 350 mOhm @ 14A, 10V Introduction Date: March 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10035B2LLG - 768656-APT10035B2LLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10035B2LLG
768656-APT10035B2LLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10035B2LLG 768656-APT10035B2LLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768656-APT10035B2LLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Family Name: APT10035B2LLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 186nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5185pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 350 mOhm @ 14A, 10V Introduction Date: March 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Microsemi Corporation
Win Source Part Number: 768656-APT10035B2LLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Family Name: APT10035B2LLG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 186nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5185pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 690W (Tc)
Rds On (Maximum) @ Id, Vgs: 350 mOhm @ 14A, 10V
Introduction Date: March 16, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT10035B2LLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT10035B2LLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT10035B2LLG
MOSFET N-CH 1000V 28A T-MAX

MOSFET N-CH 1000V 28A T-MAX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 768656-APT10035B2LLG APT10035B2LLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10035B2LLG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 690000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers