Microsemi Corp. MOSFET APT10026L2FLLG

Description
MOSFET FG, FREDFET, 1000V, TO-264 MAX, RoHS
Description
MOSFET FG, FREDFET, 1000V, TO-264 MAX, RoHS
Datasheet
Datasheet Summary
Powered by GS/AI

APT10026L2FLLG is a 1000V N-channel enhancement mode power MOSFET in a TO-264 MAX package, designed for high-voltage switching applications with low conduction and switching losses. It has a continuous drain current of 38A at 25°C, a drain-source on-state resistance of 0.260Ω at 10V gate voltage, and a total gate charge of 267nC. The device supports repetitive avalanche current and energy ratings of 38A and 50mJ, respectively. It operates from -55°C to 150°C junction temperature, has a junction-to-case thermal resistance of 0.14°C/W, and meets RoHS compliance. The part is housed in a TO-264 MAX package with dimensions of 26.49mm length, 9.83mm width, and 4.60mm height.

Datasheet Summary
Powered by GS/AI

APT10026L2FLLG is a 1000V N-channel enhancement mode power MOSFET in a TO-264 MAX package, designed for high-voltage switching applications with low conduction and switching losses. It has a continuous drain current of 38A at 25°C, a drain-source on-state resistance of 0.260Ω at 10V gate voltage, and a total gate charge of 267nC. The device supports repetitive avalanche current and energy ratings of 38A and 50mJ, respectively. It operates from -55°C to 150°C junction temperature, has a junction-to-case thermal resistance of 0.14°C/W, and meets RoHS compliance. The part is housed in a TO-264 MAX package with dimensions of 26.49mm length, 9.83mm width, and 4.60mm height.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 1000V, TO-264 MAX, RoHS

MOSFET FG, FREDFET, 1000V, TO-264 MAX, RoHS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT10026L2FLLG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK56 - BUK7Y12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 52000 milliamps
View Details
8 suppliers
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
MOSFETs - 1826903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details