Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVRG APT1001RBVRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224189-APT1001RBVRG Family Name: APT1001RBVRG Alternative Parts (Cross-Reference): STW13NK100Z; 2SK1489(Q); 2SK1489; 2SK1489(LBMAT-E); Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224189-APT1001RBVRG Family Name: APT1001RBVRG Alternative Parts (Cross-Reference): STW13NK100Z; 2SK1489(Q); 2SK1489; 2SK1489(LBMAT-E); Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVRG - 224189-APT1001RBVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVRG
224189-APT1001RBVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVRG 224189-APT1001RBVRG
Manufacturer: Microsemi Corporation Win Source Part Number: 224189-APT1001RBVRG Family Name: APT1001RBVRG Alternative Parts (Cross-Reference): STW13NK100Z; 2SK1489(Q); 2SK1489; 2SK1489(LBMAT-E); Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224189-APT1001RBVRG
Family Name: APT1001RBVRG
Alternative Parts (Cross-Reference): STW13NK100Z; 2SK1489(Q); 2SK1489; 2SK1489(LBMAT-E);
Introduction Date: February 22, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 1000V, TO-247, RoHS

MOSFET FG, MOSFET, 1000V, TO-247, RoHS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 224189-APT1001RBVRG APT1001RBVRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVRG MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK33 - BUK7M12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1210
View Details
8 suppliers
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers
MOSFETs - 1222890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details