Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL602LG APL602LG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768651-APL602LG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Family Name: APL602L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 12V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 730W (Tc) Rds On (Maximum) @ Id, Vgs: 125 mOhm @ 24.5A, 12V Alternative Parts (Cross-Reference): IXFK52N60Q2; APL602B2; APL602B2G; APL602LG; IXFK52N60Q2SN; IXFX52N60Q2; R6520KNZ1C9; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768651-APL602LG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Family Name: APL602L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 12V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 730W (Tc) Rds On (Maximum) @ Id, Vgs: 125 mOhm @ 24.5A, 12V Alternative Parts (Cross-Reference): IXFK52N60Q2; APL602B2; APL602B2G; APL602LG; IXFK52N60Q2SN; IXFX52N60Q2; R6520KNZ1C9; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL602LG - 768651-APL602LG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL602LG
768651-APL602LG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL602LG 768651-APL602LG
Manufacturer: Microsemi Corporation Win Source Part Number: 768651-APL602LG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Family Name: APL602L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 12V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 730W (Tc) Rds On (Maximum) @ Id, Vgs: 125 mOhm @ 24.5A, 12V Alternative Parts (Cross-Reference): IXFK52N60Q2; APL602B2; APL602B2G; APL602LG; IXFK52N60Q2SN; IXFX52N60Q2; R6520KNZ1C9; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768651-APL602LG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 49A (Tc)
Family Name: APL602L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 12V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 2.5mA
Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 730W (Tc)
Rds On (Maximum) @ Id, Vgs: 125 mOhm @ 24.5A, 12V
Alternative Parts (Cross-Reference): IXFK52N60Q2; APL602B2; APL602B2G; APL602LG; IXFK52N60Q2SN; IXFX52N60Q2; R6520KNZ1C9;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768651-APL602LG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL602LG
PD 730000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers