Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL502LG APL502LG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768650-APL502LG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 58A (Tc) Family Name: APL502L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 730W (Tc) Rds On (Maximum) @ Id, Vgs: 90 mOhm @ 29A, 12V Alternative Parts (Cross-Reference): IXFK60N55Q2; IXFK60N55Q2SN; STW45NM50FD; STW45NM50; Introduction Date: February 09, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768650-APL502LG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 58A (Tc) Family Name: APL502L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 730W (Tc) Rds On (Maximum) @ Id, Vgs: 90 mOhm @ 29A, 12V Alternative Parts (Cross-Reference): IXFK60N55Q2; IXFK60N55Q2SN; STW45NM50FD; STW45NM50; Introduction Date: February 09, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL502LG - 768650-APL502LG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL502LG
768650-APL502LG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL502LG 768650-APL502LG
Manufacturer: Microsemi Corporation Win Source Part Number: 768650-APL502LG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 58A (Tc) Family Name: APL502L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 730W (Tc) Rds On (Maximum) @ Id, Vgs: 90 mOhm @ 29A, 12V Alternative Parts (Cross-Reference): IXFK60N55Q2; IXFK60N55Q2SN; STW45NM50FD; STW45NM50; Introduction Date: February 09, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768650-APL502LG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 58A (Tc)
Family Name: APL502L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 15V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 2.5mA
Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 730W (Tc)
Rds On (Maximum) @ Id, Vgs: 90 mOhm @ 29A, 12V
Alternative Parts (Cross-Reference): IXFK60N55Q2; IXFK60N55Q2SN; STW45NM50FD; STW45NM50;
Introduction Date: February 09, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
APL502LG
MOSFET APL502LG
MOSFET FG, MOSFET, 500V, 0.12_OHM,TO-264, RoHS

MOSFET FG, MOSFET, 500V, 0.12_OHM,TO-264, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768650-APL502LG APL502LG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APL502LG MOSFET
PD 730000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-9631-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R016M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers