Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-PQ208I APA750-PQ208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199249-APA750-PQ208I Mounting: SMD (SMT) Number of I/O: 158 Total RAM Bits: 147456 Number of Gates: 750000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199249-APA750-PQ208I Mounting: SMD (SMT) Number of I/O: 158 Total RAM Bits: 147456 Number of Gates: 750000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-PQ208I - 199249-APA750-PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-PQ208I
199249-APA750-PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-PQ208I 199249-APA750-PQ208I
Manufacturer: Microsemi Corporation Win Source Part Number: 199249-APA750-PQ208I Mounting: SMD (SMT) Number of I/O: 158 Total RAM Bits: 147456 Number of Gates: 750000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 199249-APA750-PQ208I
Mounting: SMD (SMT)
Number of I/O: 158
Total RAM Bits: 147456
Number of Gates: 750000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 199249-APA750-PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-PQ208I
System Gates 750000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details