Microsemi Corp. FPGA Programmable Logic Device APA750-FG676I

Description
IC FPGA 454 I/O 676FBGA Product overview: APA750-FG676I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA750-FG676I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 454 I/O 676FBGA Product overview: APA750-FG676I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA750-FG676I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-APA750-FG676I
FPGA Programmable Logic Device 696-APA750-FG676I
IC FPGA 454 I/O 676FBGA Product overview: APA750-FG676I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA750-FG676I can be used for catalog matching and distributor lookup.

IC FPGA 454 I/O 676FBGA Product overview: APA750-FG676I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA750-FG676I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676I - 768646-APA750-FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676I
768646-APA750-FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676I 768646-APA750-FG676I
Manufacturer: Microsemi Corporation Win Source Part Number: 768646-APA750-FG676I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 676-BGA Mounting: Sub-Base Mount Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 454 Total RAM Bits: 147456 Number of Gates: 750000 Part Status: Obsolete(EOL) Family Name: APA750 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): XCV600-4FG676I; XCV800-5FG676I0729; XCV800-4FGG676I; XCV800-5FG676C; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768646-APA750-FG676I
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 676-BGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 454
Total RAM Bits: 147456
Number of Gates: 750000
Part Status: Obsolete(EOL)
Family Name: APA750
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): XCV600-4FG676I; XCV800-5FG676I0729; XCV800-4FGG676I; XCV800-5FG676C;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA750-FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA750-FG676I
IC FPGA 454 I/O 676FBGA

IC FPGA 454 I/O 676FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - APA750-FG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA750-FG676I
FPGAs (Field Programmable Gate Array) APA750-FG676I
ProASICPLUS Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA

ProASICPLUS Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-APA750-FG676I 768646-APA750-FG676I APA750-FG676I APA750-FG676I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 750000 750000 750000
Registers 32768
Package Type Other; FBGA Other; 676-BGA
Internal Frequency 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details