Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676 APA750-FG676

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 861530-APA750-FG676 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 454 Part Status: Obsolete Family Name: APA750 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 861530-APA750-FG676 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 454 Part Status: Obsolete Family Name: APA750 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676 - 861530-APA750-FG676 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676
861530-APA750-FG676
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676 861530-APA750-FG676
Manufacturer: Microsemi Corporation Win Source Part Number: 861530-APA750-FG676 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 454 Part Status: Obsolete Family Name: APA750 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 861530-APA750-FG676
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA
Package: Tray
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 454
Part Status: Obsolete
Family Name: APA750
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-APA750-FG676
FPGA Programmable Logic Device 696-APA750-FG676
IC FPGA 454 I/O 676FBGA Product overview: APA750-FG676 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA750-FG676 can be used for catalog matching and distributor lookup.

IC FPGA 454 I/O 676FBGA Product overview: APA750-FG676 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA750-FG676 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA750-FG676
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA750-FG676
IC FPGA 454 I/O 676FBGA

IC FPGA 454 I/O 676FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - APA750-FG676 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA750-FG676
FPGAs (Field Programmable Gate Array) APA750-FG676
ProASICPLUS Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA

ProASICPLUS Field Programmable Gate Array (FPGA) IC 454 147456 676-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 861530-APA750-FG676 696-APA750-FG676 APA750-FG676 APA750-FG676
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-FG676 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FBGA (27x27) Other; FBGA Other; 676-BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 750000 750000
Registers 32768
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details