Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208I APA600-PQ208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146286-APA600-PQ208 I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 158 Total RAM Bits: 129024 Number of Gates: 600000 Family Name: APA600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XCS40XL-4PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146286-APA600-PQ208 I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 158 Total RAM Bits: 129024 Number of Gates: 600000 Family Name: APA600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XCS40XL-4PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208I - 1146286-APA600-PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208I
1146286-APA600-PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208I 1146286-APA600-PQ208I
Manufacturer: Microsemi Corporation Win Source Part Number: 1146286-APA600-PQ208 I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 158 Total RAM Bits: 129024 Number of Gates: 600000 Family Name: APA600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XCS40XL-4PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146286-APA600-PQ208I
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 158
Total RAM Bits: 129024
Number of Gates: 600000
Family Name: APA600
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XCS40XL-4PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA600-PQ208I
FPGA - Field Programmable Gate Array APA600-PQ208I
FPGA - Field Programmable Gate Array APA600-PQ208I ProAsic Plus

FPGA - Field Programmable Gate Array APA600-PQ208I ProAsic Plus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1146286-APA600-PQ208I APA600-PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208I FPGA - Field Programmable Gate Array
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details