Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-FG256I APA600-FG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768644-APA600-FG256I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 186 Total RAM Bits: 129024 Number of Gates: 600000 Family Name: APA600 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): AT94S05AL-25DGC; AT94S10AL-25DGI; AT94S10AL-25DGC; AT94S05AL-25DGI; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768644-APA600-FG256I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 186 Total RAM Bits: 129024 Number of Gates: 600000 Family Name: APA600 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): AT94S05AL-25DGC; AT94S10AL-25DGI; AT94S10AL-25DGC; AT94S05AL-25DGI; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-FG256I - 768644-APA600-FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-FG256I
768644-APA600-FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-FG256I 768644-APA600-FG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 768644-APA600-FG256I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 186 Total RAM Bits: 129024 Number of Gates: 600000 Family Name: APA600 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): AT94S05AL-25DGC; AT94S10AL-25DGI; AT94S10AL-25DGC; AT94S05AL-25DGI; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768644-APA600-FG256I
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 186
Total RAM Bits: 129024
Number of Gates: 600000
Family Name: APA600
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): AT94S05AL-25DGC; AT94S10AL-25DGI; AT94S10AL-25DGC; AT94S05AL-25DGI;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA600-FG256I
FPGA - Field Programmable Gate Array APA600-FG256I
FPGA - Field Programmable Gate Array APA600-FG256I ProAsic Plus

FPGA - Field Programmable Gate Array APA600-FG256I ProAsic Plus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768644-APA600-FG256I APA600-FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-FG256I FPGA - Field Programmable Gate Array
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details