Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQG208 APA450-PQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768643-APA450-PQG208 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 158 Total RAM Bits: 110592 Number of Gates: 450000 Family Name: APA450 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4085XLA-09HQ208I; XC4085XLA-07HQG208C; OR3T30-6S208; XC4085XLA-09HQ208C; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768643-APA450-PQG208 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 158 Total RAM Bits: 110592 Number of Gates: 450000 Family Name: APA450 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4085XLA-09HQ208I; XC4085XLA-07HQG208C; OR3T30-6S208; XC4085XLA-09HQ208C; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQG208 - 768643-APA450-PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQG208
768643-APA450-PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQG208 768643-APA450-PQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 768643-APA450-PQG208 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 158 Total RAM Bits: 110592 Number of Gates: 450000 Family Name: APA450 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4085XLA-09HQ208I; XC4085XLA-07HQG208C; OR3T30-6S208; XC4085XLA-09HQ208C; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768643-APA450-PQG208
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 158
Total RAM Bits: 110592
Number of Gates: 450000
Family Name: APA450
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC4085XLA-09HQ208I; XC4085XLA-07HQG208C; OR3T30-6S208; XC4085XLA-09HQ208C;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA450-PQG208
FPGA - Field Programmable Gate Array APA450-PQG208
FPGA - Field Programmable Gate Array APA450-PQG208 LEAD FREE

FPGA - Field Programmable Gate Array APA450-PQG208 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768643-APA450-PQG208 APA450-PQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQG208 FPGA - Field Programmable Gate Array
System Gates 450000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details