Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144I APA450-FG144I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713522-APA450-FG144I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 450000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: APA450 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 100 Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713522-APA450-FG144I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 450000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: APA450 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 100 Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144I - 713522-APA450-FG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144I
713522-APA450-FG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144I 713522-APA450-FG144I
Manufacturer: Microsemi Corporation Win Source Part Number: 713522-APA450-FG144I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 450000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: APA450 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 100 Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Microsemi Corporation
Win Source Part Number: 713522-APA450-FG144I
Mounting Style: SMD
Total RAM Bits: 110592
Number of Gates: 450000
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: APA450
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 100
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 713522-APA450-FG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144I
System Gates 450000
Unlock Full Specs
to access all available technical data