Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144A APA450-FG144A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199248-APA450-FG144A Mounting: SMD (SMT) Number of I/O: 100 Total RAM Bits: 110592 Number of Gates: 450000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 144-FPBGA (13x13) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199248-APA450-FG144A Mounting: SMD (SMT) Number of I/O: 100 Total RAM Bits: 110592 Number of Gates: 450000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 144-FPBGA (13x13) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144A - 199248-APA450-FG144A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144A
199248-APA450-FG144A
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144A 199248-APA450-FG144A
Manufacturer: Microsemi Corporation Win Source Part Number: 199248-APA450-FG144A Mounting: SMD (SMT) Number of I/O: 100 Total RAM Bits: 110592 Number of Gates: 450000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 144-FPBGA (13x13) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 199248-APA450-FG144A
Mounting: SMD (SMT)
Number of I/O: 100
Total RAM Bits: 110592
Number of Gates: 450000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 144-FPBGA (13x13)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA450-FG144A
FPGA - Field Programmable Gate Array APA450-FG144A
FPGA - Field Programmable Gate Array APA450-FG144A

FPGA - Field Programmable Gate Array APA450-FG144A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 199248-APA450-FG144A APA450-FG144A
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-FG144A FPGA - Field Programmable Gate Array
System Gates 450000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details