Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-PQG208M APA300-PQG208M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199247-APA300-PQG208 M Mounting: SMD (SMT) Number of I/O: 158 Total RAM Bits: 73728 Number of Gates: 300000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): EP1K30QC208-1N; APA300-1PQG208I; APA300-PQ208ES; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199247-APA300-PQG208 M Mounting: SMD (SMT) Number of I/O: 158 Total RAM Bits: 73728 Number of Gates: 300000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): EP1K30QC208-1N; APA300-1PQG208I; APA300-PQ208ES; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-PQG208M - 199247-APA300-PQG208M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-PQG208M
199247-APA300-PQG208M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-PQG208M 199247-APA300-PQG208M
Manufacturer: Microsemi Corporation Win Source Part Number: 199247-APA300-PQG208 M Mounting: SMD (SMT) Number of I/O: 158 Total RAM Bits: 73728 Number of Gates: 300000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): EP1K30QC208-1N; APA300-1PQG208I; APA300-PQ208ES; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 199247-APA300-PQG208M
Mounting: SMD (SMT)
Number of I/O: 158
Total RAM Bits: 73728
Number of Gates: 300000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TC)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.3 V to 2.7 V
Alternative Parts (Cross-Reference): EP1K30QC208-1N; APA300-1PQG208I; APA300-PQ208ES;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA300-PQG208M
FPGA - Field Programmable Gate Array APA300-PQG208M
FPGA - Field Programmable Gate Array APA300-PQG208M LEAD FREE

FPGA - Field Programmable Gate Array APA300-PQG208M LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 199247-APA300-PQG208M APA300-PQG208M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-PQG208M FPGA - Field Programmable Gate Array
System Gates 300000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details