Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG256 APA300-FG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144669-APA300-FG256 Mounting: SMD (SMT) Number of I/O: 186 Total RAM Bits: 73728 Number of Gates: 300000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FPBGA (17x17) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144669-APA300-FG256 Mounting: SMD (SMT) Number of I/O: 186 Total RAM Bits: 73728 Number of Gates: 300000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FPBGA (17x17) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG256 - 144669-APA300-FG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG256
144669-APA300-FG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG256 144669-APA300-FG256
Manufacturer: Microsemi Corporation Win Source Part Number: 144669-APA300-FG256 Mounting: SMD (SMT) Number of I/O: 186 Total RAM Bits: 73728 Number of Gates: 300000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FPBGA (17x17) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 144669-APA300-FG256
Mounting: SMD (SMT)
Number of I/O: 186
Total RAM Bits: 73728
Number of Gates: 300000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA300-FG256
FPGA - Field Programmable Gate Array APA300-FG256
FPGA - Field Programmable Gate Array APA300-FG256

FPGA - Field Programmable Gate Array APA300-FG256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144669-APA300-FG256 APA300-FG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG256 FPGA - Field Programmable Gate Array
System Gates 300000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details