Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG144M APA300-FG144M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812690-APA300-FG144M Packaging: Tray Mounting Style: SMD Number of I/O: 100 Total RAM Bits: 73728 Number of Gates: 300000 Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -55°C ~ 125°C (TC) Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: APA300
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812690-APA300-FG144M Packaging: Tray Mounting Style: SMD Number of I/O: 100 Total RAM Bits: 73728 Number of Gates: 300000 Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -55°C ~ 125°C (TC) Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: APA300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG144M - 812690-APA300-FG144M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG144M
812690-APA300-FG144M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG144M 812690-APA300-FG144M
Manufacturer: Microsemi Corporation Win Source Part Number: 812690-APA300-FG144M Packaging: Tray Mounting Style: SMD Number of I/O: 100 Total RAM Bits: 73728 Number of Gates: 300000 Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -55°C ~ 125°C (TC) Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: APA300

Manufacturer: Microsemi Corporation
Win Source Part Number: 812690-APA300-FG144M
Packaging: Tray
Mounting Style: SMD
Number of I/O: 100
Total RAM Bits: 73728
Number of Gates: 300000
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -55°C ~ 125°C (TC)
Manufacturer Package: 144-LBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V
Part Number Series: APA300

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA300-FG144M
FPGA - Field Programmable Gate Array APA300-FG144M
FPGA - Field Programmable Gate Array APA300-FG144M

FPGA - Field Programmable Gate Array APA300-FG144M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812690-APA300-FG144M APA300-FG144M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-FG144M FPGA - Field Programmable Gate Array
System Gates 300000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details