Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456M APA300-BG456M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768638-APA300-BG456M Series: ProASICPLUS Operating Temperature Range: -55°C ~ 125°C (TC) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 290 Total RAM Bits: 73728 Number of Gates: 300000 Family Name: APA300 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-PBGA (35x35) Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768638-APA300-BG456M Series: ProASICPLUS Operating Temperature Range: -55°C ~ 125°C (TC) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 290 Total RAM Bits: 73728 Number of Gates: 300000 Family Name: APA300 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-PBGA (35x35) Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456M - 768638-APA300-BG456M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456M
768638-APA300-BG456M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456M 768638-APA300-BG456M
Manufacturer: Microsemi Corporation Win Source Part Number: 768638-APA300-BG456M Series: ProASICPLUS Operating Temperature Range: -55°C ~ 125°C (TC) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 290 Total RAM Bits: 73728 Number of Gates: 300000 Family Name: APA300 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-PBGA (35x35) Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768638-APA300-BG456M
Series: ProASICPLUS
Operating Temperature Range: -55°C ~ 125°C (TC)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 290
Total RAM Bits: 73728
Number of Gates: 300000
Family Name: APA300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-PBGA (35x35)
Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA300-BG456M
FPGA - Field Programmable Gate Array APA300-BG456M
FPGA - Field Programmable Gate Array APA300-BG456M

FPGA - Field Programmable Gate Array APA300-BG456M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768638-APA300-BG456M APA300-BG456M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456M FPGA - Field Programmable Gate Array
System Gates 300000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details