Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-TQG100 APA150-TQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146268-APA150-TQG10 0 Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 150000 Family Name: APA150 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): QL4016-0PF100I; XC4005XL-1VQ100I; QL4016-0PF100M; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: APA150 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 66 Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146268-APA150-TQG10 0 Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 150000 Family Name: APA150 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): QL4016-0PF100I; XC4005XL-1VQ100I; QL4016-0PF100M; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: APA150 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 66 Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-TQG100 - 1146268-APA150-TQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-TQG100
1146268-APA150-TQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-TQG100 1146268-APA150-TQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 1146268-APA150-TQG10 0 Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 150000 Family Name: APA150 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): QL4016-0PF100I; XC4005XL-1VQ100I; QL4016-0PF100M; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: APA150 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 66 Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146268-APA150-TQG100
Mounting Style: SMD
Total RAM Bits: 36864
Number of Gates: 150000
Family Name: APA150
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): QL4016-0PF100I; XC4005XL-1VQ100I; QL4016-0PF100M;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: APA150
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 66
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA150-TQG100
FPGA - Field Programmable Gate Array APA150-TQG100
FPGA - Field Programmable Gate Array APA150-TQG100

FPGA - Field Programmable Gate Array APA150-TQG100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1146268-APA150-TQG100 APA150-TQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-TQG100 FPGA - Field Programmable Gate Array
System Gates 150000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details