Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-FG256 APA150-FG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768632-APA150-FG256 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 186 Total RAM Bits: 36864 Number of Gates: 150000 Family Name: APA150 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCV50-5FGG256C; XCV50-4FGG256C; XCV50-6FGG256I; XCV50-5FGG256I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768632-APA150-FG256 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 186 Total RAM Bits: 36864 Number of Gates: 150000 Family Name: APA150 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCV50-5FGG256C; XCV50-4FGG256C; XCV50-6FGG256I; XCV50-5FGG256I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-FG256 - 768632-APA150-FG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-FG256
768632-APA150-FG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-FG256 768632-APA150-FG256
Manufacturer: Microsemi Corporation Win Source Part Number: 768632-APA150-FG256 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 186 Total RAM Bits: 36864 Number of Gates: 150000 Family Name: APA150 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCV50-5FGG256C; XCV50-4FGG256C; XCV50-6FGG256I; XCV50-5FGG256I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768632-APA150-FG256
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 186
Total RAM Bits: 36864
Number of Gates: 150000
Family Name: APA150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XCV50-5FGG256C; XCV50-4FGG256C; XCV50-6FGG256I; XCV50-5FGG256I;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA150-FG256
FPGA - Field Programmable Gate Array APA150-FG256
FPGA - Field Programmable Gate Array APA150-FG256

FPGA - Field Programmable Gate Array APA150-FG256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768632-APA150-FG256 APA150-FG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-FG256 FPGA - Field Programmable Gate Array
System Gates 150000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details