Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456I APA150-BGG456I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768631-APA150-BGG456 I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 242 Total RAM Bits: 36864 Number of Gates: 150000 Part Status: Obsolete(EOL) Family Name: APA150 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-PBGA (35x35) Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C; Introduction Date: August 25, 2003 ECCN: 3A991.d Country of Origin: Hong Kong Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768631-APA150-BGG456 I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 242 Total RAM Bits: 36864 Number of Gates: 150000 Part Status: Obsolete(EOL) Family Name: APA150 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-PBGA (35x35) Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C; Introduction Date: August 25, 2003 ECCN: 3A991.d Country of Origin: Hong Kong Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456I - 768631-APA150-BGG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456I
768631-APA150-BGG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456I 768631-APA150-BGG456I
Manufacturer: Microsemi Corporation Win Source Part Number: 768631-APA150-BGG456 I Series: ProASICPLUS Operating Temperature Range: -40°C ~ 85°C (TA) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 242 Total RAM Bits: 36864 Number of Gates: 150000 Part Status: Obsolete(EOL) Family Name: APA150 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-PBGA (35x35) Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C; Introduction Date: August 25, 2003 ECCN: 3A991.d Country of Origin: Hong Kong Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768631-APA150-BGG456I
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 242
Total RAM Bits: 36864
Number of Gates: 150000
Part Status: Obsolete(EOL)
Family Name: APA150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-PBGA (35x35)
Alternative Parts (Cross-Reference): QL5064-66BPB456M; QL5064-33APB456M; QL5064-75CPBN456I; QL5064-66APBN456C;
Introduction Date: August 25, 2003
ECCN: 3A991.d
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-APA150-BGG456I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-APA150-BGG456I
FPGA Programmable Logic Device 696-APA150-BGG456I
IC FPGA 242 I/O 456BGA Product overview: APA150-BGG456I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA150-BGG456I can be used for catalog matching and distributor lookup.

IC FPGA 242 I/O 456BGA Product overview: APA150-BGG456I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA150-BGG456I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - APA150-BGG456I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA150-BGG456I
FPGAs (Field Programmable Gate Array) APA150-BGG456I
ProASICPLUS Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA

ProASICPLUS Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA150-BGG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA150-BGG456I
IC FPGA 242 I/O 456BGA

IC FPGA 242 I/O 456BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768631-APA150-BGG456I 696-APA150-BGG456I APA150-BGG456I APA150-BGG456I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 150000 150000 150000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.3 V ~ 2.7 V Other; 2.5V Other; 2.3V ~ 2.7V Other
Registers 6144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details