Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456 APA150-BGG456

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 861517-APA150-BGG456 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA Package: Tray Package: 456-BBGA Mounting: Surface Mount Number of I/O: 242 Part Status: Obsolete Family Name: APA150 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (35x35) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 861517-APA150-BGG456 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA Package: Tray Package: 456-BBGA Mounting: Surface Mount Number of I/O: 242 Part Status: Obsolete Family Name: APA150 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (35x35) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456 - 861517-APA150-BGG456 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456
861517-APA150-BGG456
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456 861517-APA150-BGG456
Manufacturer: Microsemi Corporation Win Source Part Number: 861517-APA150-BGG456 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA Package: Tray Package: 456-BBGA Mounting: Surface Mount Number of I/O: 242 Part Status: Obsolete Family Name: APA150 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (35x35) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 861517-APA150-BGG456
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA
Package: Tray
Package: 456-BBGA
Mounting: Surface Mount
Number of I/O: 242
Part Status: Obsolete
Family Name: APA150
Categories: Integrated Circuits (ICs)
Case / Package: 456-PBGA (35x35)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-APA150-BGG456 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-APA150-BGG456
FPGA Programmable Logic Device 696-APA150-BGG456
IC FPGA 242 I/O 456BGA Product overview: APA150-BGG456 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA150-BGG456 can be used for catalog matching and distributor lookup.

IC FPGA 242 I/O 456BGA Product overview: APA150-BGG456 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA150-BGG456 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - APA150-BGG456 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA150-BGG456
FPGAs (Field Programmable Gate Array) APA150-BGG456
ProASICPLUS Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA

ProASICPLUS Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA150-BGG456
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA150-BGG456
IC FPGA 242 I/O 456BGA

IC FPGA 242 I/O 456BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 861517-APA150-BGG456 696-APA150-BGG456 APA150-BGG456 APA150-BGG456
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BGG456 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-PBGA (35x35) Other; BGA Other; 456-BBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 150000 150000
Registers 6144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details