Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BG456I APA150-BG456I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199246-APA150-BG456I Mounting: SMD (SMT) Number of I/O: 242 Total RAM Bits: 36864 Number of Gates: 150000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 456-PBGA (35x35) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199246-APA150-BG456I Mounting: SMD (SMT) Number of I/O: 242 Total RAM Bits: 36864 Number of Gates: 150000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 456-PBGA (35x35) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BG456I - 199246-APA150-BG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BG456I
199246-APA150-BG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BG456I 199246-APA150-BG456I
Manufacturer: Microsemi Corporation Win Source Part Number: 199246-APA150-BG456I Mounting: SMD (SMT) Number of I/O: 242 Total RAM Bits: 36864 Number of Gates: 150000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 456-PBGA (35x35) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 199246-APA150-BG456I
Mounting: SMD (SMT)
Number of I/O: 242
Total RAM Bits: 36864
Number of Gates: 150000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 456-PBGA (35x35)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA150-BG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA150-BG456I
IC FPGA 242 I/O 456BGA

IC FPGA 242 I/O 456BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - APA150-BG456I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA150-BG456I
FPGAs (Field Programmable Gate Array) APA150-BG456I
ProASICPLUS Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA

ProASICPLUS Field Programmable Gate Array (FPGA) IC 242 36864 456-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 199246-APA150-BG456I APA150-BG456I APA150-BG456I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-BG456I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 150000 150000
Package Type Other; 456-PBGA (35x35) Other; 456-BBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3N - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details