Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-TQG144 APA075-TQG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768629-APA075-TQG144 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 107 Total RAM Bits: 27648 Number of Gates: 75000 Family Name: APA075 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC4005XL-2TQ144I; XC4005XL-1TQ144C; AT40K10LV-3BQX; AT40K10LV-3BQU; Introduction Date: August 25, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768629-APA075-TQG144 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 107 Total RAM Bits: 27648 Number of Gates: 75000 Family Name: APA075 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC4005XL-2TQ144I; XC4005XL-1TQ144C; AT40K10LV-3BQX; AT40K10LV-3BQU; Introduction Date: August 25, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-TQG144 - 768629-APA075-TQG144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-TQG144
768629-APA075-TQG144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-TQG144 768629-APA075-TQG144
Manufacturer: Microsemi Corporation Win Source Part Number: 768629-APA075-TQG144 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 107 Total RAM Bits: 27648 Number of Gates: 75000 Family Name: APA075 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC4005XL-2TQ144I; XC4005XL-1TQ144C; AT40K10LV-3BQX; AT40K10LV-3BQU; Introduction Date: August 25, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768629-APA075-TQG144
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 107
Total RAM Bits: 27648
Number of Gates: 75000
Family Name: APA075
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC4005XL-2TQ144I; XC4005XL-1TQ144C; AT40K10LV-3BQX; AT40K10LV-3BQU;
Introduction Date: August 25, 2003
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768629-APA075-TQG144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-TQG144
System Gates 75000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details