Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG289 AGLP125V5-CSG289

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768351-AGLP125V5-CSG 289 Series: IGLOO PLUS Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 289-TFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 212 Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: AGLP125 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-CSP (14x14) Alternative Parts (Cross-Reference): AGLP125V5-CS289; AGLP125V5-CS289I; AGLP125V5-CSG289I; Introduction Date: March 15, 2008 ECCN: 3A991.d Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768351-AGLP125V5-CSG 289 Series: IGLOO PLUS Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 289-TFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 212 Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: AGLP125 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-CSP (14x14) Alternative Parts (Cross-Reference): AGLP125V5-CS289; AGLP125V5-CS289I; AGLP125V5-CSG289I; Introduction Date: March 15, 2008 ECCN: 3A991.d Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG289 - 768351-AGLP125V5-CSG289 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG289
768351-AGLP125V5-CSG289
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG289 768351-AGLP125V5-CSG289
Manufacturer: Microsemi Corporation Win Source Part Number: 768351-AGLP125V5-CSG 289 Series: IGLOO PLUS Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 289-TFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 212 Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: AGLP125 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-CSP (14x14) Alternative Parts (Cross-Reference): AGLP125V5-CS289; AGLP125V5-CS289I; AGLP125V5-CSG289I; Introduction Date: March 15, 2008 ECCN: 3A991.d Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768351-AGLP125V5-CSG289
Series: IGLOO PLUS
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 289-TFBGA, CSBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 212
Number of Logic Elements/Cells: 3120
Total RAM Bits: 36864
Number of Gates: 125000
Family Name: AGLP125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-CSP (14x14)
Alternative Parts (Cross-Reference): AGLP125V5-CS289; AGLP125V5-CS289I; AGLP125V5-CSG289I;
Introduction Date: March 15, 2008
ECCN: 3A991.d
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768351-AGLP125V5-CSG289
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG289
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details