Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG281 AGLP125V5-CSG281

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812083-AGLP125V5-CSG 281 Packaging: Tray Mounting Style: SMD Number of I/O: 212 Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 281-CSP (10x10) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 281-TFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLP125
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812083-AGLP125V5-CSG 281 Packaging: Tray Mounting Style: SMD Number of I/O: 212 Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 281-CSP (10x10) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 281-TFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLP125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG281 - 812083-AGLP125V5-CSG281 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG281
812083-AGLP125V5-CSG281
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG281 812083-AGLP125V5-CSG281
Manufacturer: Microsemi Corporation Win Source Part Number: 812083-AGLP125V5-CSG 281 Packaging: Tray Mounting Style: SMD Number of I/O: 212 Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 281-CSP (10x10) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 281-TFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLP125

Manufacturer: Microsemi Corporation
Win Source Part Number: 812083-AGLP125V5-CSG281
Packaging: Tray
Mounting Style: SMD
Number of I/O: 212
Number of Logic Elements/Cells: 3120
Total RAM Bits: 36864
Number of Gates: 125000
Supplier Device Package: 281-CSP (10x10)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 281-TFBGA, CSBGA
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGLP125

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 812083-AGLP125V5-CSG281
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG281
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details