Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP030V5-CSG201I AGLP030V5-CSG201I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768350-AGLP030V5-CSG 201I Series: IGLOO PLUS Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 201-VFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 120 Number of Logic Elements/Cells: 792 Number of Gates: 30000 Family Name: AGLP030 Categories: Integrated Circuits (ICs) Manufacturer Package: 201-CSP (8x8) Alternative Parts (Cross-Reference): AGLP030V5-CS201I; AGLP030V5-CS201ES; AGLP030V5-CS201PP; AGLP030V5-CSG201ES; Introduction Date: March 15, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768350-AGLP030V5-CSG 201I Series: IGLOO PLUS Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 201-VFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 120 Number of Logic Elements/Cells: 792 Number of Gates: 30000 Family Name: AGLP030 Categories: Integrated Circuits (ICs) Manufacturer Package: 201-CSP (8x8) Alternative Parts (Cross-Reference): AGLP030V5-CS201I; AGLP030V5-CS201ES; AGLP030V5-CS201PP; AGLP030V5-CSG201ES; Introduction Date: March 15, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP030V5-CSG201I - 768350-AGLP030V5-CSG201I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP030V5-CSG201I
768350-AGLP030V5-CSG201I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP030V5-CSG201I 768350-AGLP030V5-CSG201I
Manufacturer: Microsemi Corporation Win Source Part Number: 768350-AGLP030V5-CSG 201I Series: IGLOO PLUS Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 201-VFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 120 Number of Logic Elements/Cells: 792 Number of Gates: 30000 Family Name: AGLP030 Categories: Integrated Circuits (ICs) Manufacturer Package: 201-CSP (8x8) Alternative Parts (Cross-Reference): AGLP030V5-CS201I; AGLP030V5-CS201ES; AGLP030V5-CS201PP; AGLP030V5-CSG201ES; Introduction Date: March 15, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768350-AGLP030V5-CSG201I
Series: IGLOO PLUS
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 201-VFBGA, CSBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 120
Number of Logic Elements/Cells: 792
Number of Gates: 30000
Family Name: AGLP030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 201-CSP (8x8)
Alternative Parts (Cross-Reference): AGLP030V5-CS201I; AGLP030V5-CS201ES; AGLP030V5-CS201PP; AGLP030V5-CSG201ES;
Introduction Date: March 15, 2008
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768350-AGLP030V5-CSG201I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP030V5-CSG201I
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details