Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V5-CSG81 AGLN250V5-CSG81

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1142929-AGLN250V5-CS G81 Mounting Style: SMD Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 81-CSP (5x5) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 81-WFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AGLN250 Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) The number of I/O: 60 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1142929-AGLN250V5-CS G81 Mounting Style: SMD Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 81-CSP (5x5) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 81-WFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AGLN250 Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) The number of I/O: 60 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V5-CSG81 - 1142929-AGLN250V5-CSG81 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V5-CSG81
1142929-AGLN250V5-CSG81
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V5-CSG81 1142929-AGLN250V5-CSG81
Manufacturer: Microsemi Corporation Win Source Part Number: 1142929-AGLN250V5-CS G81 Mounting Style: SMD Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 81-CSP (5x5) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 81-WFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AGLN250 Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) The number of I/O: 60 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1142929-AGLN250V5-CSG81
Mounting Style: SMD
Number of Logic Elements/Cells: 6144
Total RAM Bits: 36864
Number of Gates: 250000
Categories: Integrated Circuits
Supplier Device Package: 81-CSP (5x5)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 81-WFBGA, CSBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: AGLN250
Manufacturer Pack Quantity: 640
MSL Level: 3 (168 Hours)
The number of I/O: 60
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AGLN250V5-CSG81
FPGA - Field Programmable Gate Array AGLN250V5-CSG81
FPGA - Field Programmable Gate Array AGLN250V5-CSG81

FPGA - Field Programmable Gate Array AGLN250V5-CSG81

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1142929-AGLN250V5-CSG81 AGLN250V5-CSG81
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V5-CSG81 FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details