Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V2-CSG81I AGLN250V2-CSG81I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 085332-AGLN250V2-CSG 81I Mounting: SMD (SMT) Number of I/O: 60 Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: AGLN250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 81-CSP (5x5) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): iCE40LP1K-CM81TR; iCE40LP4K-CM81; iCE40LP1K-CM81; Introduction Date: October 25, 2008 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 085332-AGLN250V2-CSG 81I Mounting: SMD (SMT) Number of I/O: 60 Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: AGLN250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 81-CSP (5x5) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): iCE40LP1K-CM81TR; iCE40LP4K-CM81; iCE40LP1K-CM81; Introduction Date: October 25, 2008 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V2-CSG81I - 085332-AGLN250V2-CSG81I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V2-CSG81I
085332-AGLN250V2-CSG81I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V2-CSG81I 085332-AGLN250V2-CSG81I
Manufacturer: Microsemi Corporation Win Source Part Number: 085332-AGLN250V2-CSG 81I Mounting: SMD (SMT) Number of I/O: 60 Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: AGLN250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 81-CSP (5x5) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): iCE40LP1K-CM81TR; iCE40LP4K-CM81; iCE40LP1K-CM81; Introduction Date: October 25, 2008 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 085332-AGLN250V2-CSG81I
Mounting: SMD (SMT)
Number of I/O: 60
Number of Logic Elements/Cells: 6144
Total RAM Bits: 36864
Number of Gates: 250000
Family Name: AGLN250
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 81-CSP (5x5)
Supply Voltage - Operating: 1.14 V to 1.575 V
Alternative Parts (Cross-Reference): iCE40LP1K-CM81TR; iCE40LP4K-CM81; iCE40LP1K-CM81;
Introduction Date: October 25, 2008
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AGLN250V2-CSG81I
FPGA - Field Programmable Gate Array AGLN250V2-CSG81I
FPGA - Field Programmable Gate Array AGLN250V2-CSG81I

FPGA - Field Programmable Gate Array AGLN250V2-CSG81I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085332-AGLN250V2-CSG81I AGLN250V2-CSG81I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V2-CSG81I FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details