Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN125V2-VQG100I AGLN125V2-VQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1142926-AGLN125V2-VQ G100I Series: IGLOO nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 71 Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: AGLN125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): QL8050-6PV100C; QL8050-7PV100C; QL8050-7PV100M; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1142926-AGLN125V2-VQ G100I Series: IGLOO nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 71 Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: AGLN125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): QL8050-6PV100C; QL8050-7PV100C; QL8050-7PV100M; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN125V2-VQG100I - 1142926-AGLN125V2-VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN125V2-VQG100I
1142926-AGLN125V2-VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN125V2-VQG100I 1142926-AGLN125V2-VQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 1142926-AGLN125V2-VQ G100I Series: IGLOO nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 71 Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: AGLN125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): QL8050-6PV100C; QL8050-7PV100C; QL8050-7PV100M; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1142926-AGLN125V2-VQG100I
Series: IGLOO nano
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.575 V
Number of I/O: 71
Number of Logic Elements/Cells: 3072
Total RAM Bits: 36864
Number of Gates: 125000
Family Name: AGLN125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): QL8050-6PV100C; QL8050-7PV100C; QL8050-7PV100M;
Introduction Date: October 25, 2008
ECCN: EAR99
Country of Origin: Hong Kong, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1142926-AGLN125V2-VQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN125V2-VQG100I
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details