Manufacturer: Microsemi Corporation
Win Source Part Number: 814228-AGLN030V5-ZQN
Packaging: Tray
Mounting Style: SMD
Number of I/O: 49
Number of Logic Elements/Cells: 768
Number of Gates: 30000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 68-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGLN030
IC FPGA 49 I/O 68QFN Product overview: AGLN030V5-ZQNG68 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN030V5-ZQNG68
IC FPGA 49 I/O 68QFN
IGLOO nano Field Programmable Gate Array (FPGA) IC 49 768 68-VFQFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 814228-AGLN030V5-ZQNG68 | 696-AGLN030V5-ZQNG68 | AGLN030V5-ZQNG68 | AGLN030V5-ZQNG68 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN030V5-ZQNG68 | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | |
| Logic Cells / Logic Blocks | 768 | 768 | 768 | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |