IC FPGA 77 I/O 100VQFP
IGLOO nano Field Programmable Gate Array (FPGA) IC 77 768 100-TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLN030V2-ZVQ100I | AGLN030V2-ZVQ100I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; TQFP | QFP; TQFP; Other; 100-TQFP |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Supply Voltage | Other | Other; 1.14V ~ 1.575V |