Microsemi Corp. FPGA Programmable Logic Device AGLN030V2-ZQNG48I

Description
IC FPGA 34 I/O 48QFN Product overview: AGLN030V2-ZQNG48I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN030V2-ZQNG48 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 34 I/O 48QFN Product overview: AGLN030V2-ZQNG48I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN030V2-ZQNG48 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AGLN030V2-ZQNG48I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGLN030V2-ZQNG48I
FPGA Programmable Logic Device 696-AGLN030V2-ZQNG48I
IC FPGA 34 I/O 48QFN Product overview: AGLN030V2-ZQNG48I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN030V2-ZQNG48 I can be used for catalog matching and distributor lookup.

IC FPGA 34 I/O 48QFN Product overview: AGLN030V2-ZQNG48I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN030V2-ZQNG48I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN030V2-ZQNG48I - 860725-AGLN030V2-ZQNG48I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN030V2-ZQNG48I
860725-AGLN030V2-ZQNG48I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN030V2-ZQNG48I 860725-AGLN030V2-ZQNG48I
Manufacturer: Microsemi Corporation Win Source Part Number: 860725-AGLN030V2-ZQN G48I Series: IGLOO nano Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 34 768 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 34 Part Status: Obsolete Family Name: AGLN030 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 860725-AGLN030V2-ZQNG48I
Series: IGLOO nano
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 34 768 48-VFQFN Exposed Pad
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 34
Part Status: Obsolete
Family Name: AGLN030
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AGLN030V2-ZQNG48I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGLN030V2-ZQNG48I
FPGAs (Field Programmable Gate Array) AGLN030V2-ZQNG48I
IGLOO nano Field Programmable Gate Array (FPGA) IC 34 768 48-VFQFN Exposed Pad

IGLOO nano Field Programmable Gate Array (FPGA) IC 34 768 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGLN030V2-ZQNG48I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGLN030V2-ZQNG48I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLN030V2-ZQNG48I
IC FPGA 34 I/O 48QFN

IC FPGA 34 I/O 48QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGLN030V2-ZQNG48I 860725-AGLN030V2-ZQNG48I AGLN030V2-ZQNG48I AGLN030V2-ZQNG48I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN030V2-ZQNG48I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000 30000
Logic Cells / Logic Blocks 768 768
Package Type Other; QFN Other; 48-QFN (6x6) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details