IC FPGA 52 I/O 81UCG Product overview: AGLN020V5-UCG81 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN020V5-UCG81 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352882-AGLN020V5-UC
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -20°C ~ 85°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Microsemi Corporation
Series: IGLOO nano
Package: Tray
Product Status: Obsolete
Package / Case: 81-WFBGA, CSBGA
Supplier Device Package: 81-UCSP (4x4)
Base Product Number: AGLN020
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.425V ~ 1.575V
Number of Logic Elements/Cells: 520
Number of I/O: 52
Number of Gates: 20000
IGLOO nano Field Programmable Gate Array (FPGA) IC 52 520 81-WFBGA, CSBGA
IC FPGA 52 I/O 81UCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGLN020V5-UCG81 | 1352882-AGLN020V5-UCG81 | AGLN020V5-UCG81 | AGLN020V5-UCG81 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 20000 | 20000 | 20000 | |
| Logic Cells / Logic Blocks | 520 | 520 | 520 | |
| Internal Frequency | 250 MHz | |||
| User I/Os | 52 pins | 52 pins |