Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN020V2-QNG68 AGLN020V2-QNG68

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 086566-AGLN020V2-QNG 68 Mounting: SMD (SMT) Number of I/O: 49 Number of Logic Elements/Cells: 520 Number of Gates: 20000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 68-QFN (8x8) Supply Voltage - Operating: 1.14 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 086566-AGLN020V2-QNG 68 Mounting: SMD (SMT) Number of I/O: 49 Number of Logic Elements/Cells: 520 Number of Gates: 20000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 68-QFN (8x8) Supply Voltage - Operating: 1.14 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN020V2-QNG68 - 086566-AGLN020V2-QNG68 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN020V2-QNG68
086566-AGLN020V2-QNG68
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN020V2-QNG68 086566-AGLN020V2-QNG68
Manufacturer: Microsemi Corporation Win Source Part Number: 086566-AGLN020V2-QNG 68 Mounting: SMD (SMT) Number of I/O: 49 Number of Logic Elements/Cells: 520 Number of Gates: 20000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 68-QFN (8x8) Supply Voltage - Operating: 1.14 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 086566-AGLN020V2-QNG68
Mounting: SMD (SMT)
Number of I/O: 49
Number of Logic Elements/Cells: 520
Number of Gates: 20000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TJ)
Case / Package: 68-QFN (8x8)
Supply Voltage - Operating: 1.14 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 086566-AGLN020V2-QNG68
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN020V2-QNG68
System Gates 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details