Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN015V2-QNG68I AGLN015V2-QNG68I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768347-AGLN015V2-QNG 68I Series: IGLOO nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 68-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 49 Number of Logic Elements/Cells: 384 Number of Gates: 15000 Family Name: AGLN015 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): AGLN015V2-QN68I; AGLN010V2-QNG48I; AGLN020V2-QN68I; AGLN010V2-QN48I; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768347-AGLN015V2-QNG 68I Series: IGLOO nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 68-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 49 Number of Logic Elements/Cells: 384 Number of Gates: 15000 Family Name: AGLN015 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): AGLN015V2-QN68I; AGLN010V2-QNG48I; AGLN020V2-QN68I; AGLN010V2-QN48I; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN015V2-QNG68I - 768347-AGLN015V2-QNG68I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN015V2-QNG68I
768347-AGLN015V2-QNG68I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN015V2-QNG68I 768347-AGLN015V2-QNG68I
Manufacturer: Microsemi Corporation Win Source Part Number: 768347-AGLN015V2-QNG 68I Series: IGLOO nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 68-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 49 Number of Logic Elements/Cells: 384 Number of Gates: 15000 Family Name: AGLN015 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): AGLN015V2-QN68I; AGLN010V2-QNG48I; AGLN020V2-QN68I; AGLN010V2-QN48I; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768347-AGLN015V2-QNG68I
Series: IGLOO nano
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 68-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.575 V
Number of I/O: 49
Number of Logic Elements/Cells: 384
Number of Gates: 15000
Family Name: AGLN015
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-QFN (8x8)
Alternative Parts (Cross-Reference): AGLN015V2-QN68I; AGLN010V2-QNG48I; AGLN020V2-QN68I; AGLN010V2-QN48I;
Introduction Date: October 25, 2008
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768347-AGLN015V2-QNG68I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN015V2-QNG68I
System Gates 15000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details