Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V5-UCG36 AGLN010V5-UCG36

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 801085-AGLN010V5-UCG 36 Packaging: Tray Mounting Style: SMD Number of I/O: 23 Number of Logic Elements/Cells: 260 Number of Gates: 10000 Supplier Device Package: 36-UCSP (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 36-WFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 714 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLN010
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 801085-AGLN010V5-UCG 36 Packaging: Tray Mounting Style: SMD Number of I/O: 23 Number of Logic Elements/Cells: 260 Number of Gates: 10000 Supplier Device Package: 36-UCSP (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 36-WFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 714 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLN010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V5-UCG36 - 801085-AGLN010V5-UCG36 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V5-UCG36
801085-AGLN010V5-UCG36
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V5-UCG36 801085-AGLN010V5-UCG36
Manufacturer: Microsemi Corporation Win Source Part Number: 801085-AGLN010V5-UCG 36 Packaging: Tray Mounting Style: SMD Number of I/O: 23 Number of Logic Elements/Cells: 260 Number of Gates: 10000 Supplier Device Package: 36-UCSP (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 36-WFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 714 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLN010

Manufacturer: Microsemi Corporation
Win Source Part Number: 801085-AGLN010V5-UCG36
Packaging: Tray
Mounting Style: SMD
Number of I/O: 23
Number of Logic Elements/Cells: 260
Number of Gates: 10000
Supplier Device Package: 36-UCSP (3x3)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 36-WFBGA, CSPBGA
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 714
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGLN010

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AGLN010V5-UCG36
FPGA - Field Programmable Gate Array AGLN010V5-UCG36
FPGA - Field Programmable Gate Array AGLN010V5-UCG36

FPGA - Field Programmable Gate Array AGLN010V5-UCG36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 801085-AGLN010V5-UCG36 AGLN010V5-UCG36
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V5-UCG36 FPGA - Field Programmable Gate Array
System Gates 10000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details