Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V2-QNG48I AGLN010V2-QNG48I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198946-AGLN010V2-QNG 48I Mounting: SMD (SMT) Number of I/O: 34 Number of Logic Elements/Cells: 260 Number of Gates: 10000 Family Name: AGLN010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 48-QFN (6x6) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): AGLN010V2-QN48I; AGLN010V2-QN48ES; AGLN010V2-QN48PP; AGLN010V2-QNG48; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198946-AGLN010V2-QNG 48I Mounting: SMD (SMT) Number of I/O: 34 Number of Logic Elements/Cells: 260 Number of Gates: 10000 Family Name: AGLN010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 48-QFN (6x6) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): AGLN010V2-QN48I; AGLN010V2-QN48ES; AGLN010V2-QN48PP; AGLN010V2-QNG48; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V2-QNG48I - 198946-AGLN010V2-QNG48I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V2-QNG48I
198946-AGLN010V2-QNG48I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V2-QNG48I 198946-AGLN010V2-QNG48I
Manufacturer: Microsemi Corporation Win Source Part Number: 198946-AGLN010V2-QNG 48I Mounting: SMD (SMT) Number of I/O: 34 Number of Logic Elements/Cells: 260 Number of Gates: 10000 Family Name: AGLN010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 48-QFN (6x6) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): AGLN010V2-QN48I; AGLN010V2-QN48ES; AGLN010V2-QN48PP; AGLN010V2-QNG48; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 198946-AGLN010V2-QNG48I
Mounting: SMD (SMT)
Number of I/O: 34
Number of Logic Elements/Cells: 260
Number of Gates: 10000
Family Name: AGLN010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 48-QFN (6x6)
Supply Voltage - Operating: 1.14 V to 1.575 V
Alternative Parts (Cross-Reference): AGLN010V2-QN48I; AGLN010V2-QN48ES; AGLN010V2-QN48PP; AGLN010V2-QNG48;
Introduction Date: October 25, 2008
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 198946-AGLN010V2-QNG48I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN010V2-QNG48I
System Gates 10000
Unlock Full Specs
to access all available technical data