Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLE3000V5-FGG484 AGLE3000V5-FGG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768345-AGLE3000V5-FG G484 Series: IGLOOe Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 341 Number of Logic Elements/Cells: 75264 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: AGLE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFE3-35EA-6FN484C; LFE3-95EA-7LFN484I; LFE3-35EA-8FN484C; XA6SLX100-2FGG484Q; Introduction Date: September 03, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768345-AGLE3000V5-FG G484 Series: IGLOOe Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 341 Number of Logic Elements/Cells: 75264 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: AGLE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFE3-35EA-6FN484C; LFE3-95EA-7LFN484I; LFE3-35EA-8FN484C; XA6SLX100-2FGG484Q; Introduction Date: September 03, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLE3000V5-FGG484 - 768345-AGLE3000V5-FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLE3000V5-FGG484
768345-AGLE3000V5-FGG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLE3000V5-FGG484 768345-AGLE3000V5-FGG484
Manufacturer: Microsemi Corporation Win Source Part Number: 768345-AGLE3000V5-FG G484 Series: IGLOOe Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 341 Number of Logic Elements/Cells: 75264 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: AGLE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFE3-35EA-6FN484C; LFE3-95EA-7LFN484I; LFE3-35EA-8FN484C; XA6SLX100-2FGG484Q; Introduction Date: September 03, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768345-AGLE3000V5-FGG484
Series: IGLOOe
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 341
Number of Logic Elements/Cells: 75264
Total RAM Bits: 516096
Number of Gates: 3000000
Family Name: AGLE3000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): LFE3-35EA-6FN484C; LFE3-95EA-7LFN484I; LFE3-35EA-8FN484C; XA6SLX100-2FGG484Q;
Introduction Date: September 03, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768345-AGLE3000V5-FGG484
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLE3000V5-FGG484
System Gates 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details