Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V5-CSG281 AGL600V5-CSG281

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140731-AGL600V5-CSG2 81 Mounting: SMD (SMT) Number of I/O: 215 Number of Logic Elements/Cells: 13824 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 281-CSP (10x10) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140731-AGL600V5-CSG2 81 Mounting: SMD (SMT) Number of I/O: 215 Number of Logic Elements/Cells: 13824 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 281-CSP (10x10) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V5-CSG281 - 140731-AGL600V5-CSG281 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V5-CSG281
140731-AGL600V5-CSG281
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V5-CSG281 140731-AGL600V5-CSG281
Manufacturer: Microsemi Corporation Win Source Part Number: 140731-AGL600V5-CSG2 81 Mounting: SMD (SMT) Number of I/O: 215 Number of Logic Elements/Cells: 13824 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 281-CSP (10x10) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 140731-AGL600V5-CSG281
Mounting: SMD (SMT)
Number of I/O: 215
Number of Logic Elements/Cells: 13824
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 281-CSP (10x10)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 140731-AGL600V5-CSG281
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V5-CSG281
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details