Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V5-CSG196 AGL400V5-CSG196

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768344-AGL400V5-CSG1 96 Series: IGLOO Operating Temperature Range: 0°C ~ 70°C (TA) Package: 196-TFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 143 Number of Logic Elements/Cells: 9216 Total RAM Bits: 55296 Number of Gates: 400000 Family Name: AGL400 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-CSP (8x8) Alternative Parts (Cross-Reference): QL81507PUN196I; QL8150-8PUN196C; QL81506PUN196IQL8150 7PUN196C; Introduction Date: October 02, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768344-AGL400V5-CSG1 96 Series: IGLOO Operating Temperature Range: 0°C ~ 70°C (TA) Package: 196-TFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 143 Number of Logic Elements/Cells: 9216 Total RAM Bits: 55296 Number of Gates: 400000 Family Name: AGL400 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-CSP (8x8) Alternative Parts (Cross-Reference): QL81507PUN196I; QL8150-8PUN196C; QL81506PUN196IQL8150 7PUN196C; Introduction Date: October 02, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V5-CSG196 - 768344-AGL400V5-CSG196 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V5-CSG196
768344-AGL400V5-CSG196
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V5-CSG196 768344-AGL400V5-CSG196
Manufacturer: Microsemi Corporation Win Source Part Number: 768344-AGL400V5-CSG1 96 Series: IGLOO Operating Temperature Range: 0°C ~ 70°C (TA) Package: 196-TFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 143 Number of Logic Elements/Cells: 9216 Total RAM Bits: 55296 Number of Gates: 400000 Family Name: AGL400 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-CSP (8x8) Alternative Parts (Cross-Reference): QL81507PUN196I; QL8150-8PUN196C; QL81506PUN196IQL8150 7PUN196C; Introduction Date: October 02, 2008 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768344-AGL400V5-CSG196
Series: IGLOO
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 196-TFBGA, CSBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 143
Number of Logic Elements/Cells: 9216
Total RAM Bits: 55296
Number of Gates: 400000
Family Name: AGL400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-CSP (8x8)
Alternative Parts (Cross-Reference): QL81507PUN196I; QL8150-8PUN196C; QL81506PUN196IQL81507PUN196C;
Introduction Date: October 02, 2008
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768344-AGL400V5-CSG196
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V5-CSG196
System Gates 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details