Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V2-FGG256I AGL400V2-FGG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768343-AGL400V2-FGG2 56I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 178 Number of Logic Elements/Cells: 9216 Total RAM Bits: 55296 Number of Gates: 400000 Family Name: AGL400 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2S200E-6FT256I; XC2VP2-7FGG256I; XC2S200E-7FTG256C; XC2S200E-6FTG256CES; Introduction Date: October 02, 2008 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768343-AGL400V2-FGG2 56I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 178 Number of Logic Elements/Cells: 9216 Total RAM Bits: 55296 Number of Gates: 400000 Family Name: AGL400 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2S200E-6FT256I; XC2VP2-7FGG256I; XC2S200E-7FTG256C; XC2S200E-6FTG256CES; Introduction Date: October 02, 2008 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V2-FGG256I - 768343-AGL400V2-FGG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V2-FGG256I
768343-AGL400V2-FGG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V2-FGG256I 768343-AGL400V2-FGG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 768343-AGL400V2-FGG2 56I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 178 Number of Logic Elements/Cells: 9216 Total RAM Bits: 55296 Number of Gates: 400000 Family Name: AGL400 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2S200E-6FT256I; XC2VP2-7FGG256I; XC2S200E-7FTG256C; XC2S200E-6FTG256CES; Introduction Date: October 02, 2008 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768343-AGL400V2-FGG256I
Series: IGLOO
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.575 V
Number of I/O: 178
Number of Logic Elements/Cells: 9216
Total RAM Bits: 55296
Number of Gates: 400000
Family Name: AGL400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XC2S200E-6FT256I; XC2VP2-7FGG256I; XC2S200E-7FTG256C; XC2S200E-6FTG256CES;
Introduction Date: October 02, 2008
ECCN: EAR99
Country of Origin: China, Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768343-AGL400V2-FGG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL400V2-FGG256I
System Gates 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details