Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL250V5-VQG100 AGL250V5-VQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812625-AGL250V5-VQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 68 Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL250
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812625-AGL250V5-VQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 68 Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL250V5-VQG100 - 812625-AGL250V5-VQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL250V5-VQG100
812625-AGL250V5-VQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL250V5-VQG100 812625-AGL250V5-VQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 812625-AGL250V5-VQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 68 Number of Logic Elements/Cells: 6144 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL250

Manufacturer: Microsemi Corporation
Win Source Part Number: 812625-AGL250V5-VQG100
Packaging: Tray
Mounting Style: SMD
Number of I/O: 68
Number of Logic Elements/Cells: 6144
Total RAM Bits: 36864
Number of Gates: 250000
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGL250

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 812625-AGL250V5-VQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL250V5-VQG100
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details