Manufacturer: Microsemi Corporation
Win Source Part Number: 808204-AGL250V2-VQG1
Packaging: Tray
Mounting Style: SMD
Number of I/O: 68
Number of Logic Elements/Cells: 6144
Total RAM Bits: 36864
Number of Gates: 250000
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.575V
Part Number Series: AGL250
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 808204-AGL250V2-VQG100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL250V2-VQG100 |
| System Gates | 250000 |